Audio-Technica ATH-CKF505, Wired, 16 - 23000 Hz, 4 g, Headphones, Black
Audio-Technica ATH-CKF505. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 16 - 23000 Hz. Cable length: 1 m. Weight: 4 g. Product colour: Black