Audio-Technica ATH-CKS55i, Wired, 5 - 24000 Hz, 6 g, Headset, Red
Audio-Technica ATH-CKS55i. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 5 - 24000 Hz. Cable length: 1.2 m. Weight: 6 g. Product colour: Red