ATGBICS logo

ATGBICS SFP-GE-Z Cisco Compatible Transceiver SFP 1000Base-ZX (1550nm SMF 80km LC DOM)

Data-sheet quality:
created/standardized by Icecat
Product views:
19274
Info modified on:
06 Jan 2025, 00:19:41
Short summary description ATGBICS SFP-GE-Z Cisco Compatible Transceiver SFP 1000Base-ZX (1550nm SMF 80km LC DOM):

ATGBICS SFP-GE-Z Cisco Compatible Transceiver SFP 1000Base-ZX (1550nm SMF 80km LC DOM), Fiber optic, 1000 Mbit/s, SFP, LC, ZX, 80000 m

Long summary description ATGBICS SFP-GE-Z Cisco Compatible Transceiver SFP 1000Base-ZX (1550nm SMF 80km LC DOM):

ATGBICS SFP-GE-Z Cisco Compatible Transceiver SFP 1000Base-ZX (1550nm SMF 80km LC DOM). SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Product colour: Silver, Housing material: Metal, Brand compatibility: Cisco. Input voltage: 3.3 V, Maximum voltage: 3.5 V, Power consumption (typical): 0.8 W. Compliance certificates: TÜV mark, UKCA, UL, US FDA, REACH, Federal Communications Commission (FCC), RoHS, CE, Certification: CE, FCC, RoHS, REACH. Doesn't contain: Lead

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.