ATGBICS logo

ATGBICS iSFP-10G-LR Alcatel Lucent Compatible Transceiver SFP+ 10GBase-LR (1310nm SMF 10km LC DOM)

Data-sheet quality:
created/standardized by Icecat
Product views:
33326
Info modified on:
13 May 2025, 11:06:34
Short summary description ATGBICS iSFP-10G-LR Alcatel Lucent Compatible Transceiver SFP+ 10GBase-LR (1310nm SMF 10km LC DOM):

ATGBICS iSFP-10G-LR Alcatel Lucent Compatible Transceiver SFP+ 10GBase-LR (1310nm SMF 10km LC DOM), Fiber optic, 10000 Mbit/s, SFP+, LC, LR, LW, 10000 m

Long summary description ATGBICS iSFP-10G-LR Alcatel Lucent Compatible Transceiver SFP+ 10GBase-LR (1310nm SMF 10km LC DOM):

ATGBICS iSFP-10G-LR Alcatel Lucent Compatible Transceiver SFP+ 10GBase-LR (1310nm SMF 10km LC DOM). SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+. Product colour: Silver, Housing material: Metal, Brand compatibility: Alcatel-Lucent. Input voltage: 3.3 V, Maximum voltage: 3.5 V, Power consumption (typical): 1 W. Compliance certificates: TÜV mark, UKCA, UL, US FDA, REACH, Federal Communications Commission (FCC), RoHS, CE, Certification: CE, FCC, RoHS, REACH. Doesn't contain: Lead

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.