ATGBICS logo

ATGBICS GLC-TE Cisco Compatible Transceiver SFP 10/100/1000Base-T (RJ45 Copper 100m Ext Temp)

Data-sheet quality:
created/standardized by Icecat
Product views:
22251
Info modified on:
13 May 2025, 11:20:03
Short summary description ATGBICS GLC-TE Cisco Compatible Transceiver SFP 10/100/1000Base-T (RJ45 Copper 100m Ext Temp):

ATGBICS GLC-TE Cisco Compatible Transceiver SFP 10/100/1000Base-T (RJ45 Copper 100m Ext Temp), Copper, 1000 Mbit/s, SFP, RJ-45, TX, 100 m

Long summary description ATGBICS GLC-TE Cisco Compatible Transceiver SFP 10/100/1000Base-T (RJ45 Copper 100m Ext Temp):

ATGBICS GLC-TE Cisco Compatible Transceiver SFP 10/100/1000Base-T (RJ45 Copper 100m Ext Temp). SFP transceiver type: Copper, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Product colour: Silver, Housing material: Metal, Brand compatibility: Cisco. Input voltage: 3.3 V, Maximum voltage: 4 V, Power consumption (typical): 1.3 W. Compliance certificates: TÜV mark, UKCA, UL, US FDA, REACH, Federal Communications Commission (FCC), RoHS, CE, Certification: CE, FCC, RoHS, REACH. Doesn't contain: Lead

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.