ATGBICS logo

ATGBICS FTLF8529P4BCV Finisar Coherent Compatible Transceiver SFP+ 4.25/8.5/14.025GBase-SW Fibre Channel (850nm MMF 100m LC DOM)

Data-sheet quality:
created/standardized by Icecat
Product views:
15113
Info modified on:
13 May 2025, 10:46:11
Short summary description ATGBICS FTLF8529P4BCV Finisar Coherent Compatible Transceiver SFP+ 4.25/8.5/14.025GBase-SW Fibre Channel (850nm MMF 100m LC DOM):

ATGBICS FTLF8529P4BCV Finisar Coherent Compatible Transceiver SFP+ 4.25/8.5/14.025GBase-SW Fibre Channel (850nm MMF 100m LC DOM), Fiber optic, 16000 Mbit/s, SFP+, LC, SR, SW, 100 m

Long summary description ATGBICS FTLF8529P4BCV Finisar Coherent Compatible Transceiver SFP+ 4.25/8.5/14.025GBase-SW Fibre Channel (850nm MMF 100m LC DOM):

ATGBICS FTLF8529P4BCV Finisar Coherent Compatible Transceiver SFP+ 4.25/8.5/14.025GBase-SW Fibre Channel (850nm MMF 100m LC DOM). SFP transceiver type: Fiber optic, Maximum data transfer rate: 16000 Mbit/s, Interface type: SFP+. Product colour: Silver, Housing material: Metal, Brand compatibility: Finisar. Input voltage: 3.3 V, Maximum voltage: 3.5 V, Power consumption (typical): 1 W. Compliance certificates: TÜV mark, UKCA, UL, US FDA, REACH, Federal Communications Commission (FCC), RoHS, CE, Certification: CE, FCC, RoHS, REACH. Doesn't contain: Lead

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.