ATGBICS logo

ATGBICS FN-TRAN-QSFP28-LR Fortinet Compatible Transceiver QSFP28 100GBase-LR4 (1295/1300/1304/1309nm SMF 10km LC DOM)

Data-sheet quality:
created/standardized by Icecat
Product views:
52300
Info modified on:
13 May 2025, 10:36:49
Short summary description ATGBICS FN-TRAN-QSFP28-LR Fortinet Compatible Transceiver QSFP28 100GBase-LR4 (1295/1300/1304/1309nm SMF 10km LC DOM):

ATGBICS FN-TRAN-QSFP28-LR Fortinet Compatible Transceiver QSFP28 100GBase-LR4 (1295/1300/1304/1309nm SMF 10km LC DOM), Fiber optic, 100000 Mbit/s, QSFP28, LC, LR4, 10000 m

Long summary description ATGBICS FN-TRAN-QSFP28-LR Fortinet Compatible Transceiver QSFP28 100GBase-LR4 (1295/1300/1304/1309nm SMF 10km LC DOM):

ATGBICS FN-TRAN-QSFP28-LR Fortinet Compatible Transceiver QSFP28 100GBase-LR4 (1295/1300/1304/1309nm SMF 10km LC DOM). SFP transceiver type: Fiber optic, Maximum data transfer rate: 100000 Mbit/s, Interface type: QSFP28. Product colour: Silver, Housing material: Metal, Brand compatibility: Fortinet. Input voltage: 3.3 V, Maximum voltage: 3.5 V, Power consumption (typical): 4 W. Compliance certificates: TÜV mark, UKCA, UL, US FDA, REACH, Federal Communications Commission (FCC), RoHS, CE, Certification: CE, FCC, RoHS, REACH. Doesn't contain: Lead

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.