ATGBICS 980-9I17L-00E000 NVIDIA Mellanox compatible Transceiver QSFP28 100GBase-SR4 (850nm MMF 100m MPO DOM), Fiber optic, 100000 Mbit/s, QSFP28, MPO-12, SR4, 100 m
ATGBICS 980-9I17L-00E000 NVIDIA Mellanox compatible Transceiver QSFP28 100GBase-SR4 (850nm MMF 100m MPO DOM). SFP transceiver type: Fiber optic, Maximum data transfer rate: 100000 Mbit/s, Interface type: QSFP28. Product colour: Silver, Housing material: Metal, Brand compatibility: Mellanox Technologies. Compliance certificates: TÜV mark, UKCA, Electromagnetic Compatibility (EMC), REACH, Federal Communications Commission..., Certification: CE, EMC, FCC, REACH, RoHS, TÜV. Doesn't contain: Lead. Country of origin: United Kingdom