ATGBICS logo

ATGBICS 320-2879 Dell Compatible Transceiver SFP 1000Base-LX (1310nm SMF 10km LC DOM)

Data-sheet quality:
created/standardized by Icecat
Product views:
11428
Info modified on:
13 May 2025, 11:08:41
Short summary description ATGBICS 320-2879 Dell Compatible Transceiver SFP 1000Base-LX (1310nm SMF 10km LC DOM):

ATGBICS 320-2879 Dell Compatible Transceiver SFP 1000Base-LX (1310nm SMF 10km LC DOM), Fiber optic, 1000 Mbit/s, SFP, LC, LX, 10000 m

Long summary description ATGBICS 320-2879 Dell Compatible Transceiver SFP 1000Base-LX (1310nm SMF 10km LC DOM):

ATGBICS 320-2879 Dell Compatible Transceiver SFP 1000Base-LX (1310nm SMF 10km LC DOM). SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Product colour: Silver, Housing material: Metal, Brand compatibility: Dell. Input voltage: 3.3 V, Maximum voltage: 3.5 V, Power consumption (typical): 0.8 W. Compliance certificates: TÜV mark, UKCA, UL, US FDA, REACH, Federal Communications Commission (FCC), RoHS, CE, Certification: CE, FCC, RoHS, REACH. Doesn't contain: Lead

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.