ATEN logo

ATEN RE42U120BU rack cabinet 42U Freestanding rack Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34689
Info modified on:
10 Aug 2024, 11:13:40
End of life date:
01 Aug 2021
Short summary description ATEN RE42U120BU rack cabinet 42U Freestanding rack Black:

ATEN RE42U120BU, Freestanding rack, 42U, 1300 kg, Key lock, Cable management, Castor wheels

Long summary description ATEN RE42U120BU rack cabinet 42U Freestanding rack Black:

ATEN RE42U120BU. Type: Freestanding rack, Rack capacity: 42U, Maximum weight capacity: 1300 kg, Key lock, Cable management, International Protection (IP) code: IP20, Castor wheels. Weight: 140 kg. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.