ATEN logo

ATEN KN1116VA-AX-E KVM switch Rack mounting Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25701
Info modified on:
20 Jun 2024, 08:26:22
End of life date:
01 Aug 2021
Short summary description ATEN KN1116VA-AX-E KVM switch Rack mounting Black:

ATEN KN1116VA-AX-E, 1920 x 1200 pixels, Ethernet LAN, WUXGA, Rack mounting, 1U, Black

Long summary description ATEN KN1116VA-AX-E KVM switch Rack mounting Black:

ATEN KN1116VA-AX-E. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Cabling technology: 10/100/1000Base-T(X), Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Security algorithms: 802.1x RADIUS, RSA, SSL/TLS. HD type: WUXGA, Maximum resolution: 1920 x 1200 pixels, Scan interval: 1,255 s. Product colour: Black, Rack capacity: 1U, Housing material: Metal. Power source: AC, Input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.