ATEN logo

ATEN KL1516AiN rack console 48.3 cm (19") Black 1U

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24501
Info modified on:
15 May 2025, 14:56:31
End of life date:
01 Aug 2021
Short summary description ATEN KL1516AiN rack console 48.3 cm (19") Black 1U:

ATEN KL1516AiN, 48.3 cm (19"), LCD, USB, PS/2, USB, PS/2, VGA, Spanish

Long summary description ATEN KL1516AiN rack console 48.3 cm (19") Black 1U:

ATEN KL1516AiN. Display diagonal: 48.3 cm (19"), Display: LCD. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Keyboard language: Spanish, Keyboard layout: QWERTY. Power consumption (typical): 27.5 W. Width: 701.2 mm, Height: 44 mm, Depth: 480 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.