ATEN logo

ATEN KN9116 KVM switch Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50800
Info modified on:
10 Aug 2024, 09:56:17
End of life date:
01 Aug 2021
Short summary description ATEN KN9116 KVM switch Black:

ATEN KN9116, 1600 x 1200 pixels, 12 W, Black

Long summary description ATEN KN9116 KVM switch Black:

ATEN KN9116. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 1600 x 1200 pixels, Scan interval: 255 s. Product colour: Black. Input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 12 W. Compliance certificates: RoHS

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.