ATEN logo

ATEN CL1000M KVM switch Rack mounting Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51093
Info modified on:
20 Jun 2024, 08:26:18
End of life date:
01 Aug 2021
Short summary description ATEN CL1000M KVM switch Rack mounting Black:

ATEN CL1000M, 1280 x 1024 pixels, Rack mounting, 16 W, 1U, Black

Long summary description ATEN CL1000M KVM switch Rack mounting Black:

ATEN CL1000M. Maximum resolution: 1280 x 1024 pixels. Product colour: Black, Rack capacity: 1U, Housing material: Metal, Plastic. Display: LCD, Display diagonal: 43.2 cm (17"). Input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Input current: 1 A. Other operating systems supported: FreeBSD

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.