ATEN logo

ATEN PS/2 VGA KVM Extender (150m)

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40827
Info modified on:
16 Jan 2024, 10:47:11
Short summary description ATEN PS/2 VGA KVM Extender (150m):

ATEN PS/2 VGA KVM Extender (150m), Transmitter & receiver, Wired, 150 m, 1280 x 1024 pixels, Push-buttons, Black

Long summary description ATEN PS/2 VGA KVM Extender (150m):

ATEN PS/2 VGA KVM Extender (150m). Type: Transmitter & receiver, Connectivity technology: Wired, Maximum transfer distance: 150 m. Transmitter local keyboard/mouse port type: PS/2. Receiver local keyboard/mouse port type: PS/2. Transmitter width: 8.66 cm, Transmitter depth: 12.7 cm, Transmitter height: 2.63 cm. Package width: 100 mm, Package depth: 283 mm, Package height: 173 mm

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.