ASUS logo

ASUS ZenPad Z8 ZT581KL tablet 4G Qualcomm Snapdragon LTE 16 GB 20.1 cm (7.9") 2 GB Wi-Fi 5 (802.11ac) Android 6.0 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25166
Info modified on:
14 Mar 2024, 19:51:24
Short summary description ASUS ZenPad Z8 ZT581KL tablet 4G Qualcomm Snapdragon LTE 16 GB 20.1 cm (7.9") 2 GB Wi-Fi 5 (802.11ac) Android 6.0 Black:

ASUS ZenPad Z8 ZT581KL, 20.1 cm (7.9"), 2048 x 1536 pixels, 16 GB, 2 GB, Android 6.0, Black

Long summary description ASUS ZenPad Z8 ZT581KL tablet 4G Qualcomm Snapdragon LTE 16 GB 20.1 cm (7.9") 2 GB Wi-Fi 5 (802.11ac) Android 6.0 Black:

ASUS ZenPad Z8 ZT581KL. Display diagonal: 20.1 cm (7.9"), Display resolution: 2048 x 1536 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 650. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 310 g. Operating system installed: Android 6.0. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.