ASUS logo

ASUS Zen AiO ZN270IEGT-RA001R All-in-One PC/workstation Intel® Core™ i7 i7-7700T 68.6 cm (27") 1920 x 1080 pixels Touchscreen 16 GB 1.26 TB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Pro Wi-Fi 5 (802.11ac) Grey

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33183
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS Zen AiO ZN270IEGT-RA001R All-in-One PC/workstation Intel® Core™ i7 i7-7700T 68.6 cm (27") 1920 x 1080 pixels Touchscreen 16 GB 1.26 TB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Pro Wi-Fi 5 (802.11ac) Grey:

ASUS Zen AiO ZN270IEGT-RA001R, 68.6 cm (27"), Full HD, Intel® Core™ i7, 16 GB, 1.26 TB, Windows 10 Pro

Long summary description ASUS Zen AiO ZN270IEGT-RA001R All-in-One PC/workstation Intel® Core™ i7 i7-7700T 68.6 cm (27") 1920 x 1080 pixels Touchscreen 16 GB 1.26 TB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Pro Wi-Fi 5 (802.11ac) Grey:

ASUS Zen AiO ZN270IEGT-RA001R. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Screen shape: Flat. Processor family: Intel® Core™ i7, Processor frequency: 2.9 GHz. Internal memory: 16 GB. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® 940MX. Built-in camera. Operating system installed: Windows 10 Pro. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.