ASUS Zen AiO ZN242IFGK-CA002R, 60.5 cm (23.8"), Full HD, Intel® Core™ i5, 8 GB, 128 GB, Windows 10 Pro
ASUS Zen AiO ZN242IFGK-CA002R. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 2.5 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 1050, On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro. Product colour: Silver