ASUS logo

ASUS ZenFone 4 Max ZC554KL 14 cm (5.5") Android 7.1.1 4G Micro-USB 5000 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112857
Info modified on:
14 Mar 2024, 19:33:50
Short summary description ASUS ZenFone 4 Max ZC554KL 14 cm (5.5") Android 7.1.1 4G Micro-USB 5000 mAh Black:

ASUS ZenFone 4 Max ZC554KL, 14 cm (5.5"), 1280 x 720 pixels, Qualcomm Snapdragon, 13 MP, Android 7.1.1, Black

Long summary description ASUS ZenFone 4 Max ZC554KL 14 cm (5.5") Android 7.1.1 4G Micro-USB 5000 mAh Black:

ASUS ZenFone 4 Max ZC554KL. Display diagonal: 14 cm (5.5"), Display resolution: 1280 x 720 pixels. Processor family: Qualcomm Snapdragon. RAM type: LPDDR3. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera. Operating system installed: Android 7.1.1. Battery capacity: 5000 mAh. Product colour: Black. Weight: 181 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.