ASUS ZenPad S 8.0 Z580CA-BK16, 20.3 cm (8"), 2048 x 1536 pixels, 16 GB, 2 GB, Android, Black
ASUS ZenPad S 8.0 Z580CA-BK16. Display diagonal: 20.3 cm (8"), Display resolution: 2048 x 1536 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.83 GHz, Processor family: Intel Atom®, Processor model: Z3560. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 298 g. Operating system installed: Android. Product colour: Black