ASUS logo

ASUS Z53JC-AP119M laptop Intel® Core™ Duo T2050 39.1 cm (15.4") 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7300 Windows XP Media Center Edition 2005

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91921
Info modified on:
23 Jan 2025, 19:00:06
Short summary description ASUS Z53JC-AP119M laptop Intel® Core™ Duo T2050 39.1 cm (15.4") 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7300 Windows XP Media Center Edition 2005:

ASUS Z53JC-AP119M, Intel® Core™ Duo, 1.6 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 100 GB

Long summary description ASUS Z53JC-AP119M laptop Intel® Core™ Duo T2050 39.1 cm (15.4") 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7300 Windows XP Media Center Edition 2005:

ASUS Z53JC-AP119M. Processor family: Intel® Core™ Duo, Processor model: T2050, Processor frequency: 1.6 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® Go 7300. Operating system installed: Windows XP Media Center Edition 2005. Weight: 2.95 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.