ASUS ZenPad 7.0 Z370C-1A056A, 17.8 cm (7"), 1280 x 800 pixels, 16 GB, 2 GB, Android 5.0, Black
ASUS ZenPad 7.0 Z370C-1A056A. Display diagonal: 17.8 cm (7"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor family: Intel Atom®, Processor model: x3-C3200. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 272 g. Operating system installed: Android 5.0. Product colour: Black