ASUS logo

ASUS Zen AiO Pro Z240IEGK-GA011T All-in-One PC/workstation Intel® Core™ i5 i5-7400T 60.5 cm (23.8") 3840 x 2160 pixels 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Gold

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34392
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS Zen AiO Pro Z240IEGK-GA011T All-in-One PC/workstation Intel® Core™ i5 i5-7400T 60.5 cm (23.8") 3840 x 2160 pixels 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Gold:

ASUS Zen AiO Pro Z240IEGK-GA011T, 60.5 cm (23.8"), 4K Ultra HD, Intel® Core™ i5, 16 GB, 1.13 TB, Windows 10 Home

Long summary description ASUS Zen AiO Pro Z240IEGK-GA011T All-in-One PC/workstation Intel® Core™ i5 i5-7400T 60.5 cm (23.8") 3840 x 2160 pixels 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Gold:

ASUS Zen AiO Pro Z240IEGK-GA011T. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 2.4 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 1050. Built-in camera. Operating system installed: Windows 10 Home. Product colour: Gold

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.