ASUS logo

ASUS Zen AiO Z240ICGK-GC097X All-in-One PC/workstation Intel® Core™ i7 i7-6700T 60.5 cm (23.8") 1920 x 1080 pixels 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Gold

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52174
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS Zen AiO Z240ICGK-GC097X All-in-One PC/workstation Intel® Core™ i7 i7-6700T 60.5 cm (23.8") 1920 x 1080 pixels 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Gold:

ASUS Zen AiO Z240ICGK-GC097X, 60.5 cm (23.8"), Full HD, Intel® Core™ i7, 8 GB, 1 TB, Windows 10 Home

Long summary description ASUS Zen AiO Z240ICGK-GC097X All-in-One PC/workstation Intel® Core™ i7 i7-6700T 60.5 cm (23.8") 1920 x 1080 pixels 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Gold:

ASUS Zen AiO Z240ICGK-GC097X. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i7, Processor frequency: 2.8 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GTX 960M. Built-in camera. Operating system installed: Windows 10 Home. Product colour: Gold

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.