ASUS MB X99-M WS/SE, Intel, LGA 2011-v3, Intel® Core™ i7, E5-1600, E5-2600, DDR4-SDRAM, 64 GB
ASUS MB X99-M WS/SE. Processor manufacturer: Intel, Processor socket: LGA 2011-v3, Compatible processor series: Intel® Core™ i7. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory channels: Quad-channel. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, 2-Way SLI, Quad-GPU CrossFireX, Quad-GPU SLI. LAN controller: Intel® I218, Intel i210