ASUS X73TK-TY050V, AMD A6, 1.5 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 6 GB, 640 GB
ASUS X73TK-TY050V. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-3420M, Processor frequency: 1.5 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Brown