ASUS logo

ASUS X5DID-SX073V laptop Intel® Pentium® Dual-Core T4400 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® GT 320M Wi-Fi 4 (802.11n) Windows 7 Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79078
Info modified on:
22 Jan 2025, 05:34:46
Short summary description ASUS X5DID-SX073V laptop Intel® Pentium® Dual-Core T4400 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® GT 320M Wi-Fi 4 (802.11n) Windows 7 Home Premium:

ASUS X5DID-SX073V, Intel® Pentium® Dual-Core, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description ASUS X5DID-SX073V laptop Intel® Pentium® Dual-Core T4400 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® GT 320M Wi-Fi 4 (802.11n) Windows 7 Home Premium:

ASUS X5DID-SX073V. Processor family: Intel® Pentium® Dual-Core, Processor model: T4400, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® GT 320M. Operating system installed: Windows 7 Home Premium. Weight: 2.6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.