ASUS X57VN-AS011C, Intel® Core™2 Duo, 2.53 GHz, 39.1 cm (15.4"), 1440 x 900 pixels, 4 GB, 320 GB
ASUS X57VN-AS011C. Processor family: Intel® Core™2 Duo, Processor model: T9400, Processor frequency: 2.53 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA® GeForce® 9650M GT. Operating system installed: Windows Vista Home Premium. Weight: 2.8 kg