ASUS logo

ASUS X571GT-BQ103 laptop Intel® Core™ i5 i5-9300H 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) FreeDOS Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4476
Info modified on:
11 Mar 2024, 09:14:46
Bullet Points ASUS X571GT-BQ103 laptop Intel® Core™ i5 i5-9300H 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) FreeDOS Black:
  • - FreeDOS
  • - Intel Core i5-9300H (8MB Cache, 2.4GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 IPS, NVIDIA GeForce GTX 1650 (4GB GDDR5)
  • - 8GB DDR4-SDRAM (1 x 8) & 512GB SSD
Long product name ASUS X571GT-BQ103 laptop Intel® Core™ i5 i5-9300H 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) FreeDOS Black:

Intel Core i5-9300H (8MB Cache, 2.4GHz), 8GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, Intel UHD Graphics 630, NVIDIA GeForce GTX 1650 (4GB GDDR5), LAN, WLAN, Webcam, FreeDOS

ASUS X571GT-BQ103 laptop Intel® Core™ i5 i5-9300H 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) FreeDOS Black:

Go beyond productivity and entertainment

ASUS X571 is powered by a choice of Intel® processors to give you smooth and responsive computing performance. With up to NVIDIA® GeForce® GTX 1050 discrete graphics, up to 16GB RAM, and Windows 10 Pro, ASUS X571 is an ideal daily computing platform.

Performance
Designed for productivity and entertainment
ASUS X571 is powered by up to a 9th Generation Intel® Core™ i7 processor with 16GB RAM, and NVIDIA® GeForce® GTX 1050 graphics. It’s perfect for daily computing and entertainment, including light gaming and video editing.

Storage
Lightning fast data performance
The new Intel® Optane™ Memory H10 with Solid State Storage combines low latency Intel Optane technology and Intel 3D NAND technology, for 1.35X faster1 read speeds compared to PCIe® Gen 3 x2 SSDs under multitasking and real-world tasks2. It remembers and caches the most frequently accessed files and apps for more responsive performance and quicker loading times, allowing for more efficient and productive multitasking. Alternatively, a dual-storage option provides the best of both worlds — the blistering data speeds of a 512GB SSD and the large storage capacity of a 2TB HDD. Install apps on the SSD for superfast response times, and use the HDD to house large files such as movies, music libraries and photo albums.

Thermal
Less heat, more power
Heat is the enemy of performance. ASUS X571 stays cool at all times with its highly efficient dual-fan cooling system that incorporates two heat pipes. Even though ASUS X571 is more powerful than ever, this advanced cooling design ensures that it stays cool for maximum performance, anytime and anywhere.

Touch
Stays cool, even after hours of use
ASUS IceCool Technology gives ASUS X571 a unique internal design that addresses uncomfortable heating issues by preventing heat build-up under the palm rest. This keeps the palm rest surface between 28°C to 35°C — significantly lower than body temperature. This exclusive internal layout places heat-producing components away from you, and when combined with exceptional cooling from the heat pipes and vents, ensures you stay comfortable even after long hours of use.

Display
Extreme immersion on an ultrafast display
The new NanoEdge design has an even thinner 7.4mm side bezel for extreme immersion in a much more compact package. ASUS X571 features an IPS-level panel with up to an ultrafast 120Hz refresh rate for supersmooth gameplay with minimal motion blur. A 100% sRGB color gamut and wide-view angles ensure vivid and consistent colors, even when you’re viewing it from extreme positions.

Connectivity
Faster and easier connections
The reversible USB Type-C™ (USB-C™) port makes connecting devices much easier; and gives you superfast USB 3.1 Gen 1 speeds of up to 5Gbps so you can transfer a 2GB movie to a USB drive in less than 3.2 seconds! Also, carries the standard USB 3.0 Type-A and USB 2.0 ports to ensure compatibility with all your USB devices. ASUS X571 has additional connectivity options including HDMI output for external displays, a 3-in-1 SD/SDHC/SDXC card reader, and an RJ45 Ethernet port. There’s also superfast Wi-Fi 6 (802.11ax) for triple the speeds of 802.11ac to supercharge your online experience.

Splendid Technology
Enjoy a world of color with ASUS Splendid technology
ASUS-exclusive technologies ensure only the very best visual experience. ASUS Splendid visual optimization technology provides the very best visuals for any type of content. It features two display modes: Normal mode is ideal for daily tasks; Vivid mode optimizes contrast to deliver stunning photos and video.

ASUS Tru2Life Video
Pixel-perfect video, always!
ASUS Tru2Life Video is an exclusive video enhancement technology that’s similar to that found in high-end TVs. It uses intelligent software algorithms to optimize the sharpness and contrast of every video frame, so that videos look clearer, more detailed and more realistic. Tru2Life Video improves the contrast by up to 150%, bringing out hidden detail in dark areas while keeping bright areas as brilliant as ever and the improved sharpness results in enhanced detail for a more lifelike image.

Harman Kardon
Immersive Harman Kardon audio
To create the next generation of ASUS SonicMaster audio technology, the ASUS Golden Ear team worked with renowned home and automotive audio experts Harman Kardon. The results are astonishing. A tailored mix of superior hardware — including smart amplifier technology that delivers louder sound with no distortion — and cleverly designed software ensure that ASUS X571 gives you the ultimate audio experience.

Short summary description ASUS X571GT-BQ103 laptop Intel® Core™ i5 i5-9300H 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) FreeDOS Black:

ASUS X571GT-BQ103, Intel® Core™ i5, 2.4 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description ASUS X571GT-BQ103 laptop Intel® Core™ i5 i5-9300H 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) FreeDOS Black:

ASUS X571GT-BQ103. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-9300H, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: FreeDOS. Product colour: Black

Specs
Recommended products
Loading...
Disclaimer ASUS X571GT-BQ103 laptop Intel® Core™ i5 i5-9300H 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) FreeDOS Black X571GT-BQ103:
Intel Optane H10 read speeds of 2300 MB/s based on performance figures released by Intel, PCIe Gen 3 x2 SSD read speeds based on average results. Actual performance figures may vary according to device configuration and external factors.
Actual data read/write performance figures may vary according to device configuration and external factors
Products certified by the Federal Communications Commission and Industry Canada will be distributed in the United States and Canada. Please visit the ASUS USA and ASUS Canada websites for information about locally available products.
All specifications are subject to change without notice. Please check with your supplier for exact offers. Products may not be available in all markets.
Specifications and features vary by model, and all images are illustrative. Please refer to specification pages for full details.
PCB color and bundled software versions are subject to change without notice.
Brand and product names mentioned are trademarks of their respective companies.
The terms HDMI and HDMI High-Definition Multimedia Interface, and the HDMI Logo are trademarks or registered trademarks of HDMI Licensing Administrator, Inc. in the United States and other countries.
IPS stands for in-plane switching, a type of LED (a form of LCD) display panel technology.

Unless otherwise stated, all performance claims are based on theoretical performance. Actual figures may vary in real-world situations.

The actual transfer speed of USB 3.0, 3.1, 3.2, and/or Type-C will vary depending on many factors including the processing speed of the host device, file attributes and other factors related to system configuration and your operating environment.

Ultrabook, Celeron, Celeron Inside, Core Inside, Intel, Intel Logo, Intel Atom, Intel Atom Inside, Intel Core, Intel Inside, Intel Inside Logo, Intel vPro, Itanium, Itanium Inside, Pentium, Pentium Inside, vPro Inside, Xeon, Xeon Phi, and Xeon Inside are trademarks of Intel Corporation or its subsidiaries in the U.S. and/or other countries.

Product specifications may differ from country to country. We recommend that you check with your local dealers for the specifications of the products available in your country. Colors of products may not be perfectly accurate due to variations caused by photography and monitor settings.Due to photographic variables and conditions, actual product appearance may differ from images shown on this site.Although we endeavor to present the most accurate and comprehensive information at the time of publication, we reserve the right to make changes without prior notice.

* Result from Mobile Mark 2014 office productivity.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.