ASUS logo

ASUS X555UF-XO013T laptop Intel® Core™ i5 i5-6200U 39.6 cm (15.6") 6 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 10 Black, Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65535
Info modified on:
24 Jan 2025, 20:57:06
Short summary description ASUS X555UF-XO013T laptop Intel® Core™ i5 i5-6200U 39.6 cm (15.6") 6 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 10 Black, Stainless steel:

ASUS X555UF-XO013T, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 1 TB

Long summary description ASUS X555UF-XO013T laptop Intel® Core™ i5 i5-6200U 39.6 cm (15.6") 6 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 10 Black, Stainless steel:

ASUS X555UF-XO013T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10. Product colour: Black, Stainless steel

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.