ASUS logo

ASUS X550LD-XX136D laptop Intel® Core™ i5 i5-4200U 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GT 820M FreeDOS Grey, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11896
Info modified on:
01 Feb 2025, 05:46:31
Short summary description ASUS X550LD-XX136D laptop Intel® Core™ i5 i5-4200U 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GT 820M FreeDOS Grey, Silver:

ASUS X550LD-XX136D, Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 4 GB, 500 GB, FreeDOS

Long summary description ASUS X550LD-XX136D laptop Intel® Core™ i5 i5-4200U 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GT 820M FreeDOS Grey, Silver:

ASUS X550LD-XX136D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400, Discrete graphics card model: NVIDIA® GeForce® GT 820M. Operating system installed: FreeDOS. Product colour: Grey, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.