ASUS logo

ASUS X54HR-SX316V laptop Intel® Core™ i3 i3-2310M 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7470M Windows 7 Home Premium Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83138
Info modified on:
22 Jan 2025, 05:36:04
Short summary description ASUS X54HR-SX316V laptop Intel® Core™ i3 i3-2310M 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7470M Windows 7 Home Premium Black:

ASUS X54HR-SX316V, Intel® Core™ i3, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description ASUS X54HR-SX316V laptop Intel® Core™ i3 i3-2310M 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7470M Windows 7 Home Premium Black:

ASUS X54HR-SX316V. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2310M, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.