ASUS logo

ASUS Vivobook 15 X540MA-DM124T laptop Intel® Pentium® Silver N5000 39.6 cm (15.6") Full HD 4 GB LPDDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black, Chocolate

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46743
Info modified on:
08 Mar 2024, 09:07:54
Short summary description ASUS Vivobook 15 X540MA-DM124T laptop Intel® Pentium® Silver N5000 39.6 cm (15.6") Full HD 4 GB LPDDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black, Chocolate:

ASUS Vivobook 15 X540MA-DM124T, Intel® Pentium® Silver, 1.1 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description ASUS Vivobook 15 X540MA-DM124T laptop Intel® Pentium® Silver N5000 39.6 cm (15.6") Full HD 4 GB LPDDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black, Chocolate:

ASUS Vivobook 15 X540MA-DM124T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium® Silver, Processor model: N5000, Processor frequency: 1.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 605. Operating system installed: Windows 10 Home. Product colour: Black, Chocolate

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.