ASUS logo

ASUS Vivobook X540LJ-XX550D laptop Intel® Core™ i3 i3-5005U 39.6 cm (15.6") HD 6 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M FreeDOS Black, Chocolate

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47220
Info modified on:
27 Jan 2025, 08:38:16
Short summary description ASUS Vivobook X540LJ-XX550D laptop Intel® Core™ i3 i3-5005U 39.6 cm (15.6") HD 6 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M FreeDOS Black, Chocolate:

ASUS Vivobook X540LJ-XX550D, Intel® Core™ i3, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 1 TB

Long summary description ASUS Vivobook X540LJ-XX550D laptop Intel® Core™ i3 i3-5005U 39.6 cm (15.6") HD 6 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M FreeDOS Black, Chocolate:

ASUS Vivobook X540LJ-XX550D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Black, Chocolate

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.