ASUS X53E-SX997D, Intel® Celeron®, 1.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB
ASUS X53E-SX997D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: B800, Processor frequency: 1.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: White