ASUS logo

ASUS X515EA-BQ945W laptop Intel® Core™ i3 i3-1115G4 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49701
Info modified on:
22 Jan 2025, 04:52:24
Short summary description ASUS X515EA-BQ945W laptop Intel® Core™ i3 i3-1115G4 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver:

ASUS X515EA-BQ945W, Intel® Core™ i3, 3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description ASUS X515EA-BQ945W laptop Intel® Core™ i3 i3-1115G4 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver:

ASUS X515EA-BQ945W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-1115G4, Processor frequency: 3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Home. Product colour: Silver

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.