ASUS logo

ASUS Vivobook 15 X510UQ-0173G7200U laptop Intel® Core™ i5 i5-7200U 39.6 cm (15.6") Full HD 4 GB 1 TB HDD NVIDIA® GeForce® 940MX Windows 10 Home White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63517
Info modified on:
27 Jan 2025, 09:03:16
Short summary description ASUS Vivobook 15 X510UQ-0173G7200U laptop Intel® Core™ i5 i5-7200U 39.6 cm (15.6") Full HD 4 GB 1 TB HDD NVIDIA® GeForce® 940MX Windows 10 Home White:

ASUS Vivobook 15 X510UQ-0173G7200U, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description ASUS Vivobook 15 X510UQ-0173G7200U laptop Intel® Core™ i5 i5-7200U 39.6 cm (15.6") Full HD 4 GB 1 TB HDD NVIDIA® GeForce® 940MX Windows 10 Home White:

ASUS Vivobook 15 X510UQ-0173G7200U. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620, Discrete graphics card model: NVIDIA® GeForce® 940MX. Operating system installed: Windows 10 Home. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.