ASUS X50GL-AP064A, ES, Intel® Pentium®, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 4 GB, 160 GB
ASUS X50GL-AP064A, ES. Processor family: Intel® Pentium®, Processor model: T3200, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce 8200M G. Operating system installed: Windows Vista Home Basic. Weight: 2.6 kg