ASUS logo

ASUS Vivobook X456UQ-WX004T laptop Intel® Core™ i7 i7-6500U 35.6 cm (14") HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Windows 10 Home Navy, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81981
Info modified on:
01 Feb 2025, 05:47:11
Short summary description ASUS Vivobook X456UQ-WX004T laptop Intel® Core™ i7 i7-6500U 35.6 cm (14") HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Windows 10 Home Navy, Silver:

ASUS Vivobook X456UQ-WX004T, Intel® Core™ i7, 2.5 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description ASUS Vivobook X456UQ-WX004T laptop Intel® Core™ i7 i7-6500U 35.6 cm (14") HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Windows 10 Home Navy, Silver:

ASUS Vivobook X456UQ-WX004T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: Navy, Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.