ASUS logo

ASUS X454YA-BX801D laptop AMD A8 A8-7410 35,6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84758
Info modified on:
29 Jan 2025, 19:13:54
Short summary description ASUS X454YA-BX801D laptop AMD A8 A8-7410 35,6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Black:

ASUS X454YA-BX801D, AMD A8, 2,2 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS X454YA-BX801D laptop AMD A8 A8-7410 35,6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Black:

ASUS X454YA-BX801D. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-7410, Processor frequency: 2,2 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.