ASUS X401A-WX089V, Intel® Celeron®, 1.7 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 320 GB
ASUS X401A-WX089V. Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: B820, Processor frequency: 1.7 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 1.85 kg