ASUS logo

ASUS WL-700GE-250G wireless router

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55510
Info modified on:
21 Jun 2019, 10:32:50
Short summary description ASUS WL-700GE-250G wireless router:

ASUS WL-700GE-250G, 11 channels, CCK, DBPSK, DQPSK, OFDM, IEEE 802.11b, IEEE 802.11g, IEEE 802.3, TKIP, WPA, WPA-PSK, 802.1x RADIUS, MAC address, RP-SMA

Long summary description ASUS WL-700GE-250G wireless router:

ASUS WL-700GE-250G. Channels quantity: 11 channels, Modulation: CCK, DBPSK, DQPSK, OFDM. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3. Security algorithms: TKIP, WPA, WPA-PSK, Authentication method: 802.1x RADIUS, MAC address. Antenna connector type: RP-SMA. Weight: 1.4 kg

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.