ASUS logo

ASUS ProArt StudioBook Pro X W730G5T-XH99 laptop Intel Xeon E E-2276M 43.2 cm (17") WUXGA 64 GB DDR4-SDRAM 4 TB SSD NVIDIA Quadro RTX 5000 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82738
Info modified on:
22 Jan 2025, 04:54:28
Short summary description ASUS ProArt StudioBook Pro X W730G5T-XH99 laptop Intel Xeon E E-2276M 43.2 cm (17") WUXGA 64 GB DDR4-SDRAM 4 TB SSD NVIDIA Quadro RTX 5000 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:

ASUS ProArt StudioBook Pro X W730G5T-XH99, Intel Xeon E, 2.8 GHz, 43.2 cm (17"), 1920 x 1200 pixels, 64 GB, 4 TB

Long summary description ASUS ProArt StudioBook Pro X W730G5T-XH99 laptop Intel Xeon E E-2276M 43.2 cm (17") WUXGA 64 GB DDR4-SDRAM 4 TB SSD NVIDIA Quadro RTX 5000 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:

ASUS ProArt StudioBook Pro X W730G5T-XH99. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Xeon E, Processor model: E-2276M, Processor frequency: 2.8 GHz. Display diagonal: 43.2 cm (17"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 4 TB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics P630. Operating system installed: Windows 10 Pro. Product colour: Grey

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.