ASUS logo

ASUS VS238H computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101200
Info modified on:
08 May 2024, 22:50:48
Short summary description ASUS VS238H computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black:

ASUS VS238H, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description ASUS VS238H computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black:

ASUS VS238H. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.