location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS V9400 Magic /T GDDR

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V9400 Magic /T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V9400 MAGIC/T/128MB
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26796
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:14:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS V9400 Magic /T GDDR :
The long product name of ASUS V9400 Magic /T GDDR. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

V9400 Magic / T GeForce MX 4000 128MB DDR TVOut
More>>>
ASUS V9400 Magic /T GDDR:
The official description of ASUS V9400 Magic /T GDDR as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ASUS V9400 Magic equips with newest ASUS-specific award-winning features and nVidia's GeForce MX™ 4000 Graphics Processing Unit(GPU), which owns the best-in-class features, performance, and reliability. Incorporating various state-of-the-art technologies such as NVIDIA nView™, Lightspeed Memory Architecture (LMA) II , Accuview Antialiasing™. Along with ASUS ' GameFace™ and rich-spectrum of unique ASUS innovations, V9400Magic provides the end users the maximal graphics capabilities and performance in budget prices.

Short summary description ASUS V9400 Magic /T GDDR:
This short summary of the ASUS V9400 Magic /T GDDR data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS V9400 Magic /T, GDDR, 2048 x 1536 pixels, AGP 8x

Long summary description ASUS V9400 Magic /T GDDR:
This is an auto-generated long summary of ASUS V9400 Magic /T GDDR based on the first three specs of the first five spec groups.

ASUS V9400 Magic /T. Graphics card memory type: GDDR. Maximum resolution: 2048 x 1536 pixels. Interface type: AGP 8x

Processor
Maximum resolution *
2048 x 1536 pixels
Graphics card bus clock speed
250 MHz
Graphics card RAMDAC
332 MHz
Memory
Graphics card memory type *
GDDR
Ports & interfaces
I/O ports
1 x VGA Output Standard 15-pin D-sub 1 x TV Output S-VHS and Composite
Interface type *
AGP 8x
Packaging content
Bundled software
ASUS Utilities & Driver