ASUS logo

ASUS V3-M2A690G PC/workstation barebone Full-Tower Socket AM2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69482
Info modified on:
01 Dec 2020, 14:42:07
Short summary description ASUS V3-M2A690G PC/workstation barebone Full-Tower Socket AM2:

ASUS V3-M2A690G, Full-Tower, Socket AM2, 300 W

Long summary description ASUS V3-M2A690G PC/workstation barebone Full-Tower Socket AM2:

ASUS V3-M2A690G. Chassis type: Full-Tower. Processor socket: Socket AM2. Number of memory slots: 4, Maximum internal memory: 8 GB. Ethernet LAN (RJ-45) ports: 1. Power supply: 300 W

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.