ASUS logo

ASUS Vivo AiO V220IB-UKWC003M All-in-One PC/workstation Intel® Pentium® N3700 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 930M FreeDOS White

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116785
Info modified on:
19 Mar 2021, 16:13:09
Short summary description ASUS Vivo AiO V220IB-UKWC003M All-in-One PC/workstation Intel® Pentium® N3700 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 930M FreeDOS White:

ASUS Vivo AiO V220IB-UKWC003M, 54.6 cm (21.5"), Full HD, Intel® Pentium®, 4 GB, 1 TB, FreeDOS

Long summary description ASUS Vivo AiO V220IB-UKWC003M All-in-One PC/workstation Intel® Pentium® N3700 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 930M FreeDOS White:

ASUS Vivo AiO V220IB-UKWC003M. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Pentium®, Processor frequency: 1.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® 930M. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: White

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.