ASUS V161GART-BD035M, 39.6 cm (15.6"), HD, Intel® Celeron® N, 8 GB, 256 GB, Black
ASUS V161GART-BD035M. Product type: All-in-One PC. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Processor family: Intel® Celeron® N, Processor frequency: 1.1 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 600. Built-in camera. Product colour: Black