ASUS logo

ASUS Zenbook 15 UX534FT-BS71-CB laptop Intel® Core™ i7 i7-10510U 39.6 cm (15.6") 4K Ultra HD 16 GB 512 GB SSD NVIDIA® GeForce® GTX 1650 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Blue

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17029
Info modified on:
09 Mar 2024, 14:28:18
Short summary description ASUS Zenbook 15 UX534FT-BS71-CB laptop Intel® Core™ i7 i7-10510U 39.6 cm (15.6") 4K Ultra HD 16 GB 512 GB SSD NVIDIA® GeForce® GTX 1650 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Blue:

ASUS Zenbook 15 UX534FT-BS71-CB, Intel® Core™ i7, 1.8 GHz, 39.6 cm (15.6"), 3840 x 2160 pixels, 16 GB, 512 GB

Long summary description ASUS Zenbook 15 UX534FT-BS71-CB laptop Intel® Core™ i7 i7-10510U 39.6 cm (15.6") 4K Ultra HD 16 GB 512 GB SSD NVIDIA® GeForce® GTX 1650 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Blue:

ASUS Zenbook 15 UX534FT-BS71-CB. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10510U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA® GeForce® GTX 1650 Max-Q. Operating system installed: Windows 10. Product colour: Blue

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.