ASUS logo

ASUS Zenbook Flip UX363EA-HP242T laptop Intel® Core™ i5 i5-1135G7 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58451
Info modified on:
09 Mar 2024, 14:28:18
Bullet Points ASUS Zenbook Flip UX363EA-HP242T laptop Intel® Core™ i5 i5-1135G7 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Grey:
  • - Windows 10 Home
  • - Intel Core i5-1135G7 (8MB Cache, 2.4GHz)
  • - 33.8 cm (13.3") Full HD 1920 x 1080 Touch
  • - 8GB LPDDR4x-SDRAM & 512GB SSD
Long product name ASUS Zenbook Flip UX363EA-HP242T laptop Intel® Core™ i5 i5-1135G7 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Grey:

Intel Core i5-1135G7 (8MB Cache, 2.4GHz), 8GB LPDDR4x-SDRAM, 512GB SSD, 33.8 cm (13.3") Full HD 1920 x 1080 Touch, Intel Iris Xe Graphics, WLAN, Webcam, Windows 10 Home

ASUS Zenbook Flip UX363EA-HP242T laptop Intel® Core™ i5 i5-1135G7 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Grey:

Flexible performance, effortless mobility
The distinctively elegant ZenBook Flip 13 has an all-new design that combines ultimate portability with supreme versatility. Its sleek NanoEdge display and 360° ErgoLift hinge make ZenBook Flip 13 extra compact, and the super-slim 13.9 mm chassis houses a wide range of I/O ports for easy connectivity. Its Intel® Core™ processor gives you effortless performance for on-the-go productivity and visual creativity. ZenBook Flip 13 is the versatile and powerful all-rounder that’s your perfect business or creative partner.

Flex with style
The 360° ErgoLift hinge on ZenBook Flip 13 has a silky-smooth, stepless action that holds the display securely at any angle. It offers the versatility to work or relax using any mode you choose: laptop, tent, stand or tablet. The ErgoLift hinge is also torture-tested to ensure maximum reliability for total peace of mind.

Thin, light, and fully connectable
ZenBook Flip 13 is designed for effortless portability. It’s surprisingly light — just 1.3 kg — and a mere 13.9 mm thin, so it’s perfect for on-the-go productivity and creativity. Even with its super-slim design, ZenBook Flip 13 is packed with I/O options: with HDMI, USB Type-A and two Thunderbolt™ 4 USB-C® ports, it’s the world’s thinnest convertible laptop with such an impressive list of ports!

Extreme battery life
ZenBook Flip 13 uses a high-capacity battery that won’t let you down, however long and demanding your working day is. Its fast-charge technology lets you recharge to 60% capacity in as little as 49 minutes, so you can be up and running quicker than ever. ASUS USB-C Easy Charge lets you use a wide range of standard USB-C chargers for convenient charging on the go.

Maximum display precision
Artists, photographers and designers will love what the NanoEdge display combined with the optional ASUS Pen can offer. The smooth-as-silk touchscreen supports the 4096 levels of pressure sensitivity that the ASUS Pen offers, providing an upgraded experience that makes ZenBook Flip 13 your perfect choice for casual creativity, note-taking and intuitive editing in any supported app.

Silky-smooth power
The versatile ZenBook Flip 13 offers uncompromising performance. Every component has been selected and tuned to deliver the best possible performance. The result is a compact, ultraportable powerhouse that’s faster than ever before. Its new generation processing power always delivers the smoothest experience, however demanding the task.

Convenient connectivity
A comprehensive set of high-performance I/O ports gives ZenBook Flip 13 the connectivity you need for flexibility in the office or on the road. It even has HDMI and USB Type-A ports — a remarkable engineering feat in such a slim chassis — along with two Thunderbolt 4 USB-C ports with Power Delivery and DisplayPort support for ultrafast and versatile connectivity.

Fine-tuned with ASUS WiFi Master Premium
ASUS offers a comprehensive range of wireless connectivity solutions. The WiFi 6 in your ZenBook Flip 13 allows you to load online content in the blink of an eye, and it's made even better by ASUS WiFi Master Premium technology, which includes ASUS WiFi Stabilizer and ASUS WiFi SmartConnect. For rock-solid stability in your WiFi connections, WiFi Stabilizer filters out wireless interference, so you’ll always enjoy the fastest possible speeds. WiFi SmartConnect automatically selects the best WiFi source, so your laptop connects seamlessly to the best WiFi signal and known mobile hotspots.

Get the very best from your PC with MyASUS
MyASUS is the easy way to access handy ASUS apps that help you get more out of your laptop or desktop PC. Multitask using your iOS or Android phone with your PC, optimize your PC’s performance, or contact after-sales service and support. There’s also a huge range of popular app downloads and exclusive offers just for you!

Next-level AI noise-canceling audio technology
With the increase of remote work and video conferences, we implemented the ASUS AI noise-canceling technology to ensure the best experience. ASUS AI noise-canceling audio employs machine learning in order to isolate unwanted noise from human speech. The ClearVoice Mic feature in the MyASUS app can filter out ambient noise, and normalize all individual voices in Multi-presenter mode from different positions for optimum group conference-call quality. The ClearVoice Speaker feature filters out all ambient noise apart from human speech — so you’ll hear what everyone else is saying. Try the demo to experience the amazing difference in different environment that ASUS AI noise-canceling technology can make.

Ultimate user experience

From its camera to its touchpad, living with ZenBook Flip 13 is always a satisfying experience, thanks to a host of productivity-enhancing features.

ZenBook Flip 13 is available with the innovative ASUS NumberPad 2.0, a dual-function touchpad with an integrated LED-illuminated numeric keypad. Even when NumberPad is activated, the touchpad can be used for cursor control, thanks to its intelligent software.

ZenBook Flip 13 introduces a new edge-to-edge keyboard design. It makes space for a whole row of extra function keys on the right side of the layout, improving productivity.

For added convenience, function keys allow you to easily capture screen grabs, lock the webcam, or access the MyASUS app.

With ZenBook Flip 13 and Windows Hello, your face is your password! The front infrared (IR) camera on ZenBook Flip 13 recognizes your face in seconds, allowing you to log in quickly and securely.

Harman Kardon audio
To give ZenBook Flip 13 unsurpassed audio capabilities, the ASUS Golden Ear team cooperated with audio specialists Harman Kardon to produce high-quality stereo speaker experience and surround-sound effects that envelop you with cinema-quality audio. A special smart amplifier ensures maximum volume with minimum distortion for powerful, clear sound. ZenBook Flip 13 delivers the most incredible sound from any angle!

Ultratough: military-grade durability

ZenBook Flip 13 meets the ultra-demanding MIL-STD 810G military standard for reliability and durability, undergoing a punishing test regime that includes extended tests for operation in harsh environments. It has also passed ASUS internal laptop tests that far exceed the standards set by the industry.

Short summary description ASUS Zenbook Flip UX363EA-HP242T laptop Intel® Core™ i5 i5-1135G7 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Grey:

ASUS Zenbook Flip UX363EA-HP242T, Intel® Core™ i5, 2.4 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description ASUS Zenbook Flip UX363EA-HP242T laptop Intel® Core™ i5 i5-1135G7 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Grey:

ASUS Zenbook Flip UX363EA-HP242T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-1135G7, Processor frequency: 2.4 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Grey

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.